NIC Components Corp. Res, 36K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F3652TRF

Description
RES, 36K5, 1%, 0.25W, 1206, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 36K5, 1%, 0.25W, 1206, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3284
Res, 36K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3284
RES, 36K5, 1%, 0.25W, 1206, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 36K5, 1%, 0.25W, 1206, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3285
Res, 36K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3285
RES, 36K5, 1%, 0.25W, 1206, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 36K5, 1%, 0.25W, 1206, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3284
Product Name Res, 36K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 36500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details