RES, 3K65, 1%, 0.25W, 1206, THICK FILM; Resistance:3.65kohm;
RES, 3K65, 1%, 0.25W, 1206, THICK FILM; Resistance:3.65kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AH3283 |
| Product Name | Res, 3K65, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 3650 ohms |