NIC Components Corp. Res, 2R49, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F2R49TRF

Description
RES, 2R49, 1%, 0.25W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 2R49, 1%, 0.25W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R49, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R49, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3243
Res, 2R49, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3243
RES, 2R49, 1%, 0.25W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 2R49, 1%, 0.25W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R49, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R49, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3242
Res, 2R49, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3242
RES, 2R49, 1%, 0.25W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 2R49, 1%, 0.25W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3243
Product Name Res, 2R49, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details