The Res, 226R, 1%, 0.25W, 1206, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 226 ohms with a tolerance of ±1% and a power rating of 0.25 watts at 70°C. The maximum working voltage is rated at 200V, and it can withstand overload voltages up to 400V. This resistor is compliant with RoHS standards and is available in tape and reel packaging for automated mounting processes. The operating temperature range is from -55°C to +125°C, making it suitable for a variety of applications.
RES, 226R, 1%, 0.25W, 1206, THICK FILM; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
RES, 226R, 1%, 0.25W, 1206, THICK FILM; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AH3251 |
| Product Name | Res, 226R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 226 ohms |