NIC Components Corp. Res, 18R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F18R2TRF

Description
RES, 18R2, 1%, 0.25W, 1206, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 18R2, 1%, 0.25W, 1206, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3237
Res, 18R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3237
RES, 18R2, 1%, 0.25W, 1206, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 18R2, 1%, 0.25W, 1206, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3236
Res, 18R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3236
RES, 18R2, 1%, 0.25W, 1206, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 18R2, 1%, 0.25W, 1206, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3237
Product Name Res, 18R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers