NIC Components Corp. Res, 17K8, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F1782TRF

Description
RES, 17K8, 1%, 0.25W, 1206, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 17K8, 1%, 0.25W, 1206, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K8, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3235
Res, 17K8, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3235
RES, 17K8, 1%, 0.25W, 1206, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 17K8, 1%, 0.25W, 1206, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K8, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3234
Res, 17K8, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3234
RES, 17K8, 1%, 0.25W, 1206, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 17K8, 1%, 0.25W, 1206, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3235
Product Name Res, 17K8, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 17800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details