NIC Components Corp. Res, 11K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F1152TRF

Description
RES, 11K5, 1%, 0.25W, 1206, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 11K5, 1%, 0.25W, 1206, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3207
Res, 11K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3207
RES, 11K5, 1%, 0.25W, 1206, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 11K5, 1%, 0.25W, 1206, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3206
Res, 11K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3206
RES, 11K5, 1%, 0.25W, 1206, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 11K5, 1%, 0.25W, 1206, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3207
Product Name Res, 11K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 11500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers