NIC Components Corp. Sulfur Resistant Thick Film Chip Resistors Rohs Compliant Nic Components NRC-AS12F1003TRF

Description
SULFUR RESISTANT THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES
Datasheet
Description
SULFUR RESISTANT THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sulfur Resistant Thick Film Chip Resistors Rohs Compliant Nic Components - 79AH5407 - Newark, An Avnet Company
Chicago, IL, United States
Sulfur Resistant Thick Film Chip Resistors Rohs Compliant Nic Components
79AH5407
Sulfur Resistant Thick Film Chip Resistors Rohs Compliant Nic Components 79AH5407
SULFUR RESISTANT THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

SULFUR RESISTANT THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3201
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3201
RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3200 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3200
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3200
RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 79AH5407 52AH3201
Product Name Sulfur Resistant Thick Film Chip Resistors Rohs Compliant Nic Components Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Standards and Certifications RoHS RoHS
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-2176763-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers