NIC Components Corp. Res, 4R99, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F4R99TRF

Description
RES, 4R99, 1%, 0.125W, 0805, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 4R99, 1%, 0.125W, 0805, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R99, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R99, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3120
Res, 4R99, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3120
RES, 4R99, 1%, 0.125W, 0805, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 4R99, 1%, 0.125W, 0805, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R99, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R99, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3121
Res, 4R99, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3121
RES, 4R99, 1%, 0.125W, 0805, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 4R99, 1%, 0.125W, 0805, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3120
Product Name Res, 4R99, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details