NIC Components Corp. Res, 332R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F3320TRF

Description
RES, 332R, 1%, 0.125W, 0805, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 332R, 1%, 0.125W, 0805, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 332R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3106
Res, 332R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3106
RES, 332R, 1%, 0.125W, 0805, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 332R, 1%, 0.125W, 0805, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3107
Res, 332R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3107
RES, 332R, 1%, 0.125W, 0805, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 332R, 1%, 0.125W, 0805, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3106
Product Name Res, 332R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details