NIC Components Corp. Res, 287K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F2873TRF

Description
RES, 287K, 1%, 0.125W, 0805, THICK FILM; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 287K, 1%, 0.125W, 0805, THICK FILM; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 287K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3102
Res, 287K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3102
RES, 287K, 1%, 0.125W, 0805, THICK FILM; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 287K, 1%, 0.125W, 0805, THICK FILM; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 287K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3103
Res, 287K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3103
RES, 287K, 1%, 0.125W, 0805, THICK FILM; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 287K, 1%, 0.125W, 0805, THICK FILM; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3102
Product Name Res, 287K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 287000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers