NIC Components Corp. Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F2003TRF

Description
RES, 200K, 1%, 0.125W, 0805, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 200K, 1%, 0.125W, 0805, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3091
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3091
RES, 200K, 1%, 0.125W, 0805, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 200K, 1%, 0.125W, 0805, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3090
Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3090
RES, 200K, 1%, 0.125W, 0805, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 200K, 1%, 0.125W, 0805, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3091
Product Name Res, 200K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details