NIC Components Corp. Res, 11K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F1152TRF

Description
RES, 11K5, 1%, 0.125W, 0805, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 11K5, 1%, 0.125W, 0805, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3079
Res, 11K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3079
RES, 11K5, 1%, 0.125W, 0805, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 11K5, 1%, 0.125W, 0805, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3078
Res, 11K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3078
RES, 11K5, 1%, 0.125W, 0805, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 11K5, 1%, 0.125W, 0805, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3079
Product Name Res, 11K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details