NIC Components Corp. Res, 3K01, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC-AS100F3011TRF

Description
RES, 3K01, 1%, 1W, 2512, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
RES, 3K01, 1%, 1W, 2512, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K01, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 52AH3184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 1%, 1W, 2512, Thick Film; Resistance Nic Components
52AH3184
Res, 3K01, 1%, 1W, 2512, Thick Film; Resistance Nic Components 52AH3184
RES, 3K01, 1%, 1W, 2512, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

RES, 3K01, 1%, 1W, 2512, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 52AH3185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 1%, 1W, 2512, Thick Film; Resistance Nic Components
52AH3185
Res, 3K01, 1%, 1W, 2512, Thick Film; Resistance Nic Components 52AH3185
RES, 3K01, 1%, 1W, 2512, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

RES, 3K01, 1%, 1W, 2512, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3184
Product Name Res, 3K01, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 3010 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details