NIC Components Corp. Res, 1K69, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC-AS100F1691TRF

Description
RES, 1K69, 1%, 1W, 2512, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
RES, 1K69, 1%, 1W, 2512, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K69, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 52AH3176 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 1%, 1W, 2512, Thick Film; Resistance Nic Components
52AH3176
Res, 1K69, 1%, 1W, 2512, Thick Film; Resistance Nic Components 52AH3176
RES, 1K69, 1%, 1W, 2512, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

RES, 1K69, 1%, 1W, 2512, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K69, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 52AH3177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 1%, 1W, 2512, Thick Film; Resistance Nic Components
52AH3177
Res, 1K69, 1%, 1W, 2512, Thick Film; Resistance Nic Components 52AH3177
RES, 1K69, 1%, 1W, 2512, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

RES, 1K69, 1%, 1W, 2512, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3176
Product Name Res, 1K69, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1690 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details