NIC Components Corp. Res, 61R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F61R9TRF

Description
RES, 61R9, 1%, 0.1W, 0603, THICK FILM; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 61R9, 1%, 0.1W, 0603, THICK FILM; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 61R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3023
Res, 61R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3023
RES, 61R9, 1%, 0.1W, 0603, THICK FILM; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 61R9, 1%, 0.1W, 0603, THICK FILM; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 61R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3022
Res, 61R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3022
RES, 61R9, 1%, 0.1W, 0603, THICK FILM; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 61R9, 1%, 0.1W, 0603, THICK FILM; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3023
Product Name Res, 61R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 61.9 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers