NIC Components Corp. Res, 33R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F33R2TRF

Description
RES, 33R2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 33R2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2997
Res, 33R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2997
RES, 33R2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 33R2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2996
Res, 33R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2996
RES, 33R2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 33R2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2997
Product Name Res, 33R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 33.2 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers