NIC Components Corp. Res, 301R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F3010TRF

Description
RES, 301R, 1%, 0.1W, 0603, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 301R, 1%, 0.1W, 0603, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 301R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2994
Res, 301R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2994
RES, 301R, 1%, 0.1W, 0603, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 301R, 1%, 0.1W, 0603, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 301R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2995
Res, 301R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2995
RES, 301R, 1%, 0.1W, 0603, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 301R, 1%, 0.1W, 0603, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2994
Product Name Res, 301R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 301 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details