NIC Components Corp. Res, 255K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F2553TRF

Description
RES, 255K, 1%, 0.1W, 0603, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 255K, 1%, 0.1W, 0603, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 255K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2990
Res, 255K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2990
RES, 255K, 1%, 0.1W, 0603, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 255K, 1%, 0.1W, 0603, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 255K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2991
Res, 255K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2991
RES, 255K, 1%, 0.1W, 0603, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 255K, 1%, 0.1W, 0603, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2990
Product Name Res, 255K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 255000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details