NIC Components Corp. Res, 226K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F2263TRF

Description
RES, 226K, 1%, 0.1W, 0603, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 226K, 1%, 0.1W, 0603, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 226K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2984
Res, 226K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2984
RES, 226K, 1%, 0.1W, 0603, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 226K, 1%, 0.1W, 0603, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 226K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2985
Res, 226K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2985
RES, 226K, 1%, 0.1W, 0603, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 226K, 1%, 0.1W, 0603, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2984
Product Name Res, 226K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 226000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details