NIC Components Corp. Res, 16K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F1692TRF

Description
RES, 16K9, 1%, 0.1W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 16K9, 1%, 0.1W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2960
Res, 16K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2960
RES, 16K9, 1%, 0.1W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 16K9, 1%, 0.1W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2961
Res, 16K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2961
RES, 16K9, 1%, 0.1W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 16K9, 1%, 0.1W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2960
Product Name Res, 16K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details