NIC Components Corp. Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F1501TRF

Description
RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2954
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2954
RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH2955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH2955
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH2955
RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2954
Product Name Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers