NIC Components Corp. Res, 5K6, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04J562TRF

Description
RES, 5K6, 5%, 0.063W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 5%, 0.063W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2934
Res, 5K6, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2934
RES, 5K6, 5%, 0.063W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 5K6, 5%, 0.063W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2935
Res, 5K6, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2935
RES, 5K6, 5%, 0.063W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 5K6, 5%, 0.063W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2934
Product Name Res, 5K6, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details