NIC Components Corp. Res, 47R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04J470TRF

Description
RES, 47R, 5%, 0.063W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 47R, 5%, 0.063W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2928
Res, 47R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2928
RES, 47R, 5%, 0.063W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 47R, 5%, 0.063W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2929
Res, 47R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2929
RES, 47R, 5%, 0.063W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 47R, 5%, 0.063W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2928
Product Name Res, 47R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 47 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details