NIC Components Corp. Res, 22K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04J223TRF

Description
RES, 22K, 5%, 0.063W, 0402, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 22K, 5%, 0.063W, 0402, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2925
Res, 22K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2925
RES, 22K, 5%, 0.063W, 0402, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, 22K, 5%, 0.063W, 0402, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2924
Res, 22K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2924
RES, 22K, 5%, 0.063W, 0402, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, 22K, 5%, 0.063W, 0402, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2925
Product Name Res, 22K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details