NIC Components Corp. Res, 54R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F54R9TRF

Description
RES, 54R9, 1%, 0.063W, 0402, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 54R9, 1%, 0.063W, 0402, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2874
Res, 54R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2874
RES, 54R9, 1%, 0.063W, 0402, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 54R9, 1%, 0.063W, 0402, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2875
Res, 54R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2875
RES, 54R9, 1%, 0.063W, 0402, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 54R9, 1%, 0.063W, 0402, THICK FILM; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2874
Product Name Res, 54R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details