NIC Components Corp. Res, 5K49, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F5491TRF

Description
RES, 5K49, 1%, 0.063W, 0402, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 5K49, 1%, 0.063W, 0402, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K49, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2876
Res, 5K49, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2876
RES, 5K49, 1%, 0.063W, 0402, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 5K49, 1%, 0.063W, 0402, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K49, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2877
Res, 5K49, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2877
RES, 5K49, 1%, 0.063W, 0402, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 5K49, 1%, 0.063W, 0402, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2876
Product Name Res, 5K49, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details