The Res, 2K94, 1%, 0.063W, 0402, Thick Film resistor is a sulfur-resistant thick film chip resistor suitable for high-reliability applications in harsh environments. It has a resistance value of 2.94 kΩ with a tolerance of ±1%. The power rating is 0.063W at 70°C, and it can handle a maximum working voltage of 50V and an overload voltage of 100V. This component is compliant with RoHS standards and is available in tape and reel packaging for automatic mounting. The operating temperature range is from -55°C to +125°C, making it versatile for various applications.
RES, 2K94, 1%, 0.063W, 0402, THICK FILM; Resistance:2.94kohm;
RES, 2K94, 1%, 0.063W, 0402, THICK FILM; Resistance:2.94kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AH2823 |
| Product Name | Res, 2K94, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 2940 ohms |