NIC Components Corp. Res, 274K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F2743TRF

Description
RES, 274K, 1%, 0.063W, 0402, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 274K, 1%, 0.063W, 0402, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 274K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2817
Res, 274K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2817
RES, 274K, 1%, 0.063W, 0402, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 274K, 1%, 0.063W, 0402, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 274K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2816
Res, 274K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2816
RES, 274K, 1%, 0.063W, 0402, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 274K, 1%, 0.063W, 0402, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2817
Product Name Res, 274K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 274000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details