NIC Components Corp. Res, 226K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F2263TRF

Description
RES, 226K, 1%, 0.063W, 0402, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 226K, 1%, 0.063W, 0402, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 226K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2788
Res, 226K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2788
RES, 226K, 1%, 0.063W, 0402, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 226K, 1%, 0.063W, 0402, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 226K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2789
Res, 226K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2789
RES, 226K, 1%, 0.063W, 0402, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 226K, 1%, 0.063W, 0402, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2788
Product Name Res, 226K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 226000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers