NIC Components Corp. Res, 1K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F1801TRF

Description
RES, 1K8, 1%, 0.063W, 0402, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Description
RES, 1K8, 1%, 0.063W, 0402, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 1K8, 1%, 0.063W, 0402, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 1.8 kΩ with a tolerance of ±1%. The power rating is 0.063W at 70°C, with a maximum working voltage of 50V and an overload voltage of 100V. This component is compliant with RoHS standards and is available in tape and reel packaging for automatic mounting. The resistor operates within a temperature range of -55°C to +125°C, making it suitable for various applications requiring durability and stability.

Datasheet Summary
Powered by GS/AI

The Res, 1K8, 1%, 0.063W, 0402, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 1.8 kΩ with a tolerance of ±1%. The power rating is 0.063W at 70°C, with a maximum working voltage of 50V and an overload voltage of 100V. This component is compliant with RoHS standards and is available in tape and reel packaging for automatic mounting. The resistor operates within a temperature range of -55°C to +125°C, making it suitable for various applications requiring durability and stability.

Suppliers

Company
Product
Description
Supplier Links
Res, 1K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2770
Res, 1K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2770
RES, 1K8, 1%, 0.063W, 0402, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 1K8, 1%, 0.063W, 0402, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2771
Res, 1K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2771
RES, 1K8, 1%, 0.063W, 0402, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 1K8, 1%, 0.063W, 0402, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2770
Product Name Res, 1K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details