NIC Components Corp. Res, 1K78, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F1781TRF

Description
RES, 1K78, 1%, 0.063W, 0402, THICK FILM; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 1K78, 1%, 0.063W, 0402, THICK FILM; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K78, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K78, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2768
Res, 1K78, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2768
RES, 1K78, 1%, 0.063W, 0402, THICK FILM; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 1K78, 1%, 0.063W, 0402, THICK FILM; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K78, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K78, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2769
Res, 1K78, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2769
RES, 1K78, 1%, 0.063W, 0402, THICK FILM; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 1K78, 1%, 0.063W, 0402, THICK FILM; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2768
Product Name Res, 1K78, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details