NIC Components Corp. Res, 1K47, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F1471TRF

Description
RES, 1K47, 1%, 0.063W, 0402, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 1K47, 1%, 0.063W, 0402, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K47, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2748
Res, 1K47, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2748
RES, 1K47, 1%, 0.063W, 0402, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 1K47, 1%, 0.063W, 0402, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K47, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2749
Res, 1K47, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2749
RES, 1K47, 1%, 0.063W, 0402, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 1K47, 1%, 0.063W, 0402, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2748
Product Name Res, 1K47, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details