NIC Components Corp. Res, 1K27, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F1271TRF

Description
RES, 1K27, 1%, 0.063W, 0402, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 1K27, 1%, 0.063W, 0402, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K27, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2743
Res, 1K27, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2743
RES, 1K27, 1%, 0.063W, 0402, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 1K27, 1%, 0.063W, 0402, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K27, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2742
Res, 1K27, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2742
RES, 1K27, 1%, 0.063W, 0402, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 1K27, 1%, 0.063W, 0402, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2743
Product Name Res, 1K27, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details