NIC Components Corp. Res, 49R9, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC-AS02F49R9TRF

Description
RES, 49R9, 1%, 0.05W, 0201, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Description
RES, 49R9, 1%, 0.05W, 0201, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 49R9, 1%, 0.05W, 0201, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 49.9 ohms with a tolerance of ±1%. The power rating is 0.05W at 70°C, and it can handle a maximum working voltage of 25V. This component is RoHS compliant and is available in a compact 0201 package, making it suitable for space-constrained designs. The resistor is also capable of withstanding multiple reflow soldering processes at temperatures up to 260°C. Its operating temperature range is from -55°C to +125°C, ensuring performance in a variety of conditions.

Datasheet Summary
Powered by GS/AI

The Res, 49R9, 1%, 0.05W, 0201, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 49.9 ohms with a tolerance of ±1%. The power rating is 0.05W at 70°C, and it can handle a maximum working voltage of 25V. This component is RoHS compliant and is available in a compact 0201 package, making it suitable for space-constrained designs. The resistor is also capable of withstanding multiple reflow soldering processes at temperatures up to 260°C. Its operating temperature range is from -55°C to +125°C, ensuring performance in a variety of conditions.

Suppliers

Company
Product
Description
Supplier Links
Res, 49R9, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 52AH2723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
52AH2723
Res, 49R9, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 52AH2723
RES, 49R9, 1%, 0.05W, 0201, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 49R9, 1%, 0.05W, 0201, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 52AH2722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
52AH2722
Res, 49R9, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 52AH2722
RES, 49R9, 1%, 0.05W, 0201, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 49R9, 1%, 0.05W, 0201, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2723
Product Name Res, 49R9, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 49.9 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details