NIC Components Corp. Inductor, 4.7Uh, Semishielded, 4.1A; Inductance Nic Components NPIS84LS4R7YTRF

Description
INDUCTOR, 4.7UH, SEMISHIELDED, 4.1A; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7UH, SEMISHIELDED, 4.1A; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, Semishielded, 4.1A; Inductance Nic Components - 41AH9120 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 4.1A; Inductance Nic Components
41AH9120
Inductor, 4.7Uh, Semishielded, 4.1A; Inductance Nic Components 41AH9120
INDUCTOR, 4.7UH, SEMISHIELDED, 4.1A; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 4.1A; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Semishielded; Saturation Current (Isat):5.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, Semishielded, 4.1A; Inductance Nic Components - 41AH9121 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 4.1A; Inductance Nic Components
41AH9121
Inductor, 4.7Uh, Semishielded, 4.1A; Inductance Nic Components 41AH9121
INDUCTOR, 4.7UH, SEMISHIELDED, 4.1A; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 4.1A; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Semishielded; Saturation Current (Isat):5.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9120
Product Name Inductor, 4.7Uh, Semishielded, 4.1A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 30 (+/- %)
DCR 0.0190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details