NIC Components Corp. Inductor, 150Uh, Semishielded, 0.85A; Inductance Nic Components NPIS84LS151MTRF

Description
INDUCTOR, 150UH, SEMISHIELDED, 0.85A; Inductance:150µH; RMS Current (Irms):850mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.41ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 150UH, SEMISHIELDED, 0.85A; Inductance:150µH; RMS Current (Irms):850mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.41ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 150Uh, Semishielded, 0.85A; Inductance Nic Components - 41AH9109 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, Semishielded, 0.85A; Inductance Nic Components
41AH9109
Inductor, 150Uh, Semishielded, 0.85A; Inductance Nic Components 41AH9109
INDUCTOR, 150UH, SEMISHIELDED, 0.85A; Inductance:150µH; RMS Current (Irms):850mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.41ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 150UH, SEMISHIELDED, 0.85A; Inductance:150µH; RMS Current (Irms):850mA; Inductor Construction:Semishielded; Saturation Current (Isat):1.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.41ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 150Uh, Semishielded, 0.85A; Inductance Nic Components - 41AH9108 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, Semishielded, 0.85A; Inductance Nic Components
41AH9108
Inductor, 150Uh, Semishielded, 0.85A; Inductance Nic Components 41AH9108
INDUCTOR, 150UH, SEMISHIELDED, 0.85A; Inductance:150µH; RMS Current (Irms):850mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.41ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 150UH, SEMISHIELDED, 0.85A; Inductance:150µH; RMS Current (Irms):850mA; Inductor Construction:Semishielded; Saturation Current (Isat):1.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.41ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9109
Product Name Inductor, 150Uh, Semishielded, 0.85A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 150 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details