NIC Components Corp. Inductor, 100Uh, Semishielded, 1A; Inductance Nic Components NPIS84LS101MTRF

Description
INDUCTOR, 100UH, SEMISHIELDED, 1A; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.29ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, SEMISHIELDED, 1A; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.29ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, Semishielded, 1A; Inductance Nic Components - 41AH9103 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Semishielded, 1A; Inductance Nic Components
41AH9103
Inductor, 100Uh, Semishielded, 1A; Inductance Nic Components 41AH9103
INDUCTOR, 100UH, SEMISHIELDED, 1A; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.29ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 100UH, SEMISHIELDED, 1A; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.29ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, Semishielded, 1A; Inductance Nic Components - 41AH9102 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Semishielded, 1A; Inductance Nic Components
41AH9102
Inductor, 100Uh, Semishielded, 1A; Inductance Nic Components 41AH9102
INDUCTOR, 100UH, SEMISHIELDED, 1A; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.29ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 100UH, SEMISHIELDED, 1A; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.29ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9103
Product Name Inductor, 100Uh, Semishielded, 1A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
DCR 0.2900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details
Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1910289 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details