NIC Components Corp. Inductor, 3.6Uh, Semishielded, 3.7A; Inductance Nic Components NPIS65LS3R6YTRF

Description
INDUCTOR, 3.6UH, SEMISHIELDED, 3.7A; Inductance:3.6µH; RMS Current (Irms):3.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.25A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes
Description
INDUCTOR, 3.6UH, SEMISHIELDED, 3.7A; Inductance:3.6µH; RMS Current (Irms):3.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.25A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.6Uh, Semishielded, 3.7A; Inductance Nic Components - 41AH9085 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.6Uh, Semishielded, 3.7A; Inductance Nic Components
41AH9085
Inductor, 3.6Uh, Semishielded, 3.7A; Inductance Nic Components 41AH9085
INDUCTOR, 3.6UH, SEMISHIELDED, 3.7A; Inductance:3.6µH; RMS Current (Irms):3.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.25A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

INDUCTOR, 3.6UH, SEMISHIELDED, 3.7A; Inductance:3.6µH; RMS Current (Irms):3.7A; Inductor Construction:Semishielded; Saturation Current (Isat):5.25A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, 3.6Uh, Semishielded, 3.7A; Inductance Nic Components - 41AH9084 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.6Uh, Semishielded, 3.7A; Inductance Nic Components
41AH9084
Inductor, 3.6Uh, Semishielded, 3.7A; Inductance Nic Components 41AH9084
INDUCTOR, 3.6UH, SEMISHIELDED, 3.7A; Inductance:3.6µH; RMS Current (Irms):3.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.25A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

INDUCTOR, 3.6UH, SEMISHIELDED, 3.7A; Inductance:3.6µH; RMS Current (Irms):3.7A; Inductor Construction:Semishielded; Saturation Current (Isat):5.25A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9085
Product Name Inductor, 3.6Uh, Semishielded, 3.7A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details
Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details