NIC Components Corp. Inductor, 18Uh, Semishielded, 1.85A; Inductance Nic Components NPIS65LS180MTRF

Description
INDUCTOR, 18UH, SEMISHIELDED, 1.85A; Inductance:18µH; RMS Current (Irms):1.85A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.2A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes
Description
INDUCTOR, 18UH, SEMISHIELDED, 1.85A; Inductance:18µH; RMS Current (Irms):1.85A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.2A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 18Uh, Semishielded, 1.85A; Inductance Nic Components - 41AH9079 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, Semishielded, 1.85A; Inductance Nic Components
41AH9079
Inductor, 18Uh, Semishielded, 1.85A; Inductance Nic Components 41AH9079
INDUCTOR, 18UH, SEMISHIELDED, 1.85A; Inductance:18µH; RMS Current (Irms):1.85A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.2A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

INDUCTOR, 18UH, SEMISHIELDED, 1.85A; Inductance:18µH; RMS Current (Irms):1.85A; Inductor Construction:Semishielded; Saturation Current (Isat):2.2A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, 18Uh, Semishielded, 1.85A; Inductance Nic Components - 41AH9078 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, Semishielded, 1.85A; Inductance Nic Components
41AH9078
Inductor, 18Uh, Semishielded, 1.85A; Inductance Nic Components 41AH9078
INDUCTOR, 18UH, SEMISHIELDED, 1.85A; Inductance:18µH; RMS Current (Irms):1.85A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.2A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

INDUCTOR, 18UH, SEMISHIELDED, 1.85A; Inductance:18µH; RMS Current (Irms):1.85A; Inductor Construction:Semishielded; Saturation Current (Isat):2.2A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9079
Product Name Inductor, 18Uh, Semishielded, 1.85A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details