NIC Components Corp. Inductor, 15Uh, Semishielded, 2.05A; Inductance Nic Components NPIS65LS150MTRF

Description
INDUCTOR, 15UH, SEMISHIELDED, 2.05A; Inductance:15µH; RMS Current (Irms):2.05A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.5A; Product Range:NPIS_LS Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 15UH, SEMISHIELDED, 2.05A; Inductance:15µH; RMS Current (Irms):2.05A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.5A; Product Range:NPIS_LS Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, Semishielded, 2.05A; Inductance Nic Components - 41AH9074 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 2.05A; Inductance Nic Components
41AH9074
Inductor, 15Uh, Semishielded, 2.05A; Inductance Nic Components 41AH9074
INDUCTOR, 15UH, SEMISHIELDED, 2.05A; Inductance:15µH; RMS Current (Irms):2.05A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.5A; Product Range:NPIS_LS Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, SEMISHIELDED, 2.05A; Inductance:15µH; RMS Current (Irms):2.05A; Inductor Construction:Semishielded; Saturation Current (Isat):2.5A; Product Range:NPIS_LS Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, Semishielded, 2.05A; Inductance Nic Components - 41AH9075 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 2.05A; Inductance Nic Components
41AH9075
Inductor, 15Uh, Semishielded, 2.05A; Inductance Nic Components 41AH9075
INDUCTOR, 15UH, SEMISHIELDED, 2.05A; Inductance:15µH; RMS Current (Irms):2.05A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.5A; Product Range:NPIS_LS Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, SEMISHIELDED, 2.05A; Inductance:15µH; RMS Current (Irms):2.05A; Inductor Construction:Semishielded; Saturation Current (Isat):2.5A; Product Range:NPIS_LS Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9074
Product Name Inductor, 15Uh, Semishielded, 2.05A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details