NIC Components Corp. Inductor, 4.7Uh, Semishielded, 3.08A; Inductance Nic Components NPIS63LS4R7YTRF

Description
INDUCTOR, 4.7UH, SEMISHIELDED, 3.08A; Inductance:4.7µH; RMS Current (Irms):3.08A; Inductor Construction:Semishi elded; Saturation Current (Isat):3A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes
Description
INDUCTOR, 4.7UH, SEMISHIELDED, 3.08A; Inductance:4.7µH; RMS Current (Irms):3.08A; Inductor Construction:Semishi elded; Saturation Current (Isat):3A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, Semishielded, 3.08A; Inductance Nic Components - 41AH9057 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 3.08A; Inductance Nic Components
41AH9057
Inductor, 4.7Uh, Semishielded, 3.08A; Inductance Nic Components 41AH9057
INDUCTOR, 4.7UH, SEMISHIELDED, 3.08A; Inductance:4.7µH; RMS Current (Irms):3.08A; Inductor Construction:Semishi elded; Saturation Current (Isat):3A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 3.08A; Inductance:4.7µH; RMS Current (Irms):3.08A; Inductor Construction:Semishielded; Saturation Current (Isat):3A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, Semishielded, 3.08A; Inductance Nic Components - 41AH9056 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 3.08A; Inductance Nic Components
41AH9056
Inductor, 4.7Uh, Semishielded, 3.08A; Inductance Nic Components 41AH9056
INDUCTOR, 4.7UH, SEMISHIELDED, 3.08A; Inductance:4.7µH; RMS Current (Irms):3.08A; Inductor Construction:Semishi elded; Saturation Current (Isat):3A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 3.08A; Inductance:4.7µH; RMS Current (Irms):3.08A; Inductor Construction:Semishielded; Saturation Current (Isat):3A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9057
Product Name Inductor, 4.7Uh, Semishielded, 3.08A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-18N 026011C-18NXJRW , 026011C-18NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details