NIC Components Corp. Inductor, 10Uh, Semishielded, 1.4A; Inductance Nic Components NPIS62LS100MTRF

Description
INDUCTOR, 10UH, SEMISHIELDED, 1.4A; Inductance:10µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.75A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2mm RoHS Compliant: Yes
Description
INDUCTOR, 10UH, SEMISHIELDED, 1.4A; Inductance:10µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.75A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, Semishielded, 1.4A; Inductance Nic Components - 41AH9047 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 1.4A; Inductance Nic Components
41AH9047
Inductor, 10Uh, Semishielded, 1.4A; Inductance Nic Components 41AH9047
INDUCTOR, 10UH, SEMISHIELDED, 1.4A; Inductance:10µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.75A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2mm RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 1.4A; Inductance:10µH; RMS Current (Irms):1.4A; Inductor Construction:Semishielded; Saturation Current (Isat):1.75A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Semishielded, 1.4A; Inductance Nic Components - 41AH9046 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 1.4A; Inductance Nic Components
41AH9046
Inductor, 10Uh, Semishielded, 1.4A; Inductance Nic Components 41AH9046
INDUCTOR, 10UH, SEMISHIELDED, 1.4A; Inductance:10µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.75A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2mm RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 1.4A; Inductance:10µH; RMS Current (Irms):1.4A; Inductor Construction:Semishielded; Saturation Current (Isat):1.75A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9047
Product Name Inductor, 10Uh, Semishielded, 1.4A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1858252P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 1600 milliamps
Standards and Certifications RoHS
View Details
1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details