NIC Components Corp. Inductor, 3.3Uh, Semishielded, 3.4A; Inductance Nic Components NPIS54LS3R3YTRF

Description
INDUCTOR, 3.3UH, SEMISHIELDED, 3.4A; Inductance:3.3µH; RMS Current (Irms):3.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.95A; Product Range:NPIS_LS Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3UH, SEMISHIELDED, 3.4A; Inductance:3.3µH; RMS Current (Irms):3.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.95A; Product Range:NPIS_LS Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, Semishielded, 3.4A; Inductance Nic Components - 41AH9040 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 3.4A; Inductance Nic Components
41AH9040
Inductor, 3.3Uh, Semishielded, 3.4A; Inductance Nic Components 41AH9040
INDUCTOR, 3.3UH, SEMISHIELDED, 3.4A; Inductance:3.3µH; RMS Current (Irms):3.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.95A; Product Range:NPIS_LS Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes

INDUCTOR, 3.3UH, SEMISHIELDED, 3.4A; Inductance:3.3µH; RMS Current (Irms):3.4A; Inductor Construction:Semishielded; Saturation Current (Isat):3.95A; Product Range:NPIS_LS Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Semishielded, 3.4A; Inductance Nic Components - 41AH9041 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 3.4A; Inductance Nic Components
41AH9041
Inductor, 3.3Uh, Semishielded, 3.4A; Inductance Nic Components 41AH9041
INDUCTOR, 3.3UH, SEMISHIELDED, 3.4A; Inductance:3.3µH; RMS Current (Irms):3.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.95A; Product Range:NPIS_LS Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes

INDUCTOR, 3.3UH, SEMISHIELDED, 3.4A; Inductance:3.3µH; RMS Current (Irms):3.4A; Inductor Construction:Semishielded; Saturation Current (Isat):3.95A; Product Range:NPIS_LS Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9040
Product Name Inductor, 3.3Uh, Semishielded, 3.4A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-91N 0302CS-91NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 1-2176738-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0082 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details