NIC Components Corp. Inductor, 33Uh, Semishielded, 1.2A; Inductance Nic Components NPIS54LS330MTRF

Description
INDUCTOR, 33UH, SEMISHIELDED, 1.2A; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.188ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 33UH, SEMISHIELDED, 1.2A; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.188ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, Semishielded, 1.2A; Inductance Nic Components - 41AH9043 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Semishielded, 1.2A; Inductance Nic Components
41AH9043
Inductor, 33Uh, Semishielded, 1.2A; Inductance Nic Components 41AH9043
INDUCTOR, 33UH, SEMISHIELDED, 1.2A; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.188ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, SEMISHIELDED, 1.2A; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.188ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, Semishielded, 1.2A; Inductance Nic Components - 41AH9042 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Semishielded, 1.2A; Inductance Nic Components
41AH9042
Inductor, 33Uh, Semishielded, 1.2A; Inductance Nic Components 41AH9042
INDUCTOR, 33UH, SEMISHIELDED, 1.2A; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.188ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, SEMISHIELDED, 1.2A; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.188ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9043
Product Name Inductor, 33Uh, Semishielded, 1.2A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1880 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details