NIC Components Corp. Inductor, 100Uh, Semishielded, 0.7A; Inductance Nic Components NPIS54LS101MTRF

Description
INDUCTOR, 100UH, SEMISHIELDED, 0.7A; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Semishi elded; Saturation Current (Isat):750mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes
Description
INDUCTOR, 100UH, SEMISHIELDED, 0.7A; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Semishi elded; Saturation Current (Isat):750mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, Semishielded, 0.7A; Inductance Nic Components - 41AH9037 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Semishielded, 0.7A; Inductance Nic Components
41AH9037
Inductor, 100Uh, Semishielded, 0.7A; Inductance Nic Components 41AH9037
INDUCTOR, 100UH, SEMISHIELDED, 0.7A; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Semishi elded; Saturation Current (Isat):750mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

INDUCTOR, 100UH, SEMISHIELDED, 0.7A; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Semishielded; Saturation Current (Isat):750mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, Semishielded, 0.7A; Inductance Nic Components - 41AH9036 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Semishielded, 0.7A; Inductance Nic Components
41AH9036
Inductor, 100Uh, Semishielded, 0.7A; Inductance Nic Components 41AH9036
INDUCTOR, 100UH, SEMISHIELDED, 0.7A; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Semishi elded; Saturation Current (Isat):750mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

INDUCTOR, 100UH, SEMISHIELDED, 0.7A; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Semishielded; Saturation Current (Isat):750mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9037
Product Name Inductor, 100Uh, Semishielded, 0.7A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Chokes - 1-1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 120 ohms
View Details
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers