NIC Components Corp. Inductor, 6.8Uh, Semishielded, 1.8A; Inductance Nic Components NPIS52LS6R8MTRF

Description
INDUCTOR, 6.8UH, SEMISHIELDED, 1.8A; Inductance:6.8µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes
Description
INDUCTOR, 6.8UH, SEMISHIELDED, 1.8A; Inductance:6.8µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.8Uh, Semishielded, 1.8A; Inductance Nic Components - 41AH9030 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 1.8A; Inductance Nic Components
41AH9030
Inductor, 6.8Uh, Semishielded, 1.8A; Inductance Nic Components 41AH9030
INDUCTOR, 6.8UH, SEMISHIELDED, 1.8A; Inductance:6.8µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

INDUCTOR, 6.8UH, SEMISHIELDED, 1.8A; Inductance:6.8µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 6.8Uh, Semishielded, 1.8A; Inductance Nic Components - 41AH9031 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 1.8A; Inductance Nic Components
41AH9031
Inductor, 6.8Uh, Semishielded, 1.8A; Inductance Nic Components 41AH9031
INDUCTOR, 6.8UH, SEMISHIELDED, 1.8A; Inductance:6.8µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

INDUCTOR, 6.8UH, SEMISHIELDED, 1.8A; Inductance:6.8µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9030
Product Name Inductor, 6.8Uh, Semishielded, 1.8A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624049-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.2700 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N8 0302CS-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details