NIC Components Corp. Inductor, 4.7Uh, Semishielded, 2.2A; Inductance Nic Components NPIS52LS4R7MTRF

Description
INDUCTOR, 4.7UH, SEMISHIELDED, 2.2A; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.5A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes
Description
INDUCTOR, 4.7UH, SEMISHIELDED, 2.2A; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.5A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, Semishielded, 2.2A; Inductance Nic Components - 41AH9028 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 2.2A; Inductance Nic Components
41AH9028
Inductor, 4.7Uh, Semishielded, 2.2A; Inductance Nic Components 41AH9028
INDUCTOR, 4.7UH, SEMISHIELDED, 2.2A; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.5A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 2.2A; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.5A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, Semishielded, 2.2A; Inductance Nic Components - 41AH9029 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 2.2A; Inductance Nic Components
41AH9029
Inductor, 4.7Uh, Semishielded, 2.2A; Inductance Nic Components 41AH9029
INDUCTOR, 4.7UH, SEMISHIELDED, 2.2A; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.5A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 2.2A; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.5A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9028
Product Name Inductor, 4.7Uh, Semishielded, 2.2A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers