NIC Components Corp. Inductor, 22Uh, Semishielded, 1.1A; Inductance Nic Components NPIS52LS220MTRF

Description
INDUCTOR, 22UH, SEMISHIELDED, 1.1A; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.226ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
INDUCTOR, 22UH, SEMISHIELDED, 1.1A; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.226ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NPIS_LS series inductor has an inductance value of 22µH and is designed for surface mount applications. It features a semishielded construction, which helps reduce electromagnetic interference. The inductor can handle a maximum RMS current (Irms) of 1.1A and a saturation current (Isat) of 1.15A. The maximum DC resistance is specified at 0.226 ohms, and it has an inductance tolerance of ±20%. This component is RoHS compliant, making it suitable for environmentally conscious designs. The inductor is also taped and reeled for automatic insertion, facilitating efficient assembly in production environments.

Datasheet Summary
Powered by GS/AI

The NPIS_LS series inductor has an inductance value of 22µH and is designed for surface mount applications. It features a semishielded construction, which helps reduce electromagnetic interference. The inductor can handle a maximum RMS current (Irms) of 1.1A and a saturation current (Isat) of 1.15A. The maximum DC resistance is specified at 0.226 ohms, and it has an inductance tolerance of ±20%. This component is RoHS compliant, making it suitable for environmentally conscious designs. The inductor is also taped and reeled for automatic insertion, facilitating efficient assembly in production environments.

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, Semishielded, 1.1A; Inductance Nic Components - 41AH9024 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 1.1A; Inductance Nic Components
41AH9024
Inductor, 22Uh, Semishielded, 1.1A; Inductance Nic Components 41AH9024
INDUCTOR, 22UH, SEMISHIELDED, 1.1A; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.226ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SEMISHIELDED, 1.1A; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.226ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Semishielded, 1.1A; Inductance Nic Components - 41AH9025 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 1.1A; Inductance Nic Components
41AH9025
Inductor, 22Uh, Semishielded, 1.1A; Inductance Nic Components 41AH9025
INDUCTOR, 22UH, SEMISHIELDED, 1.1A; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.226ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SEMISHIELDED, 1.1A; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; DC Resistance Max:0.226ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9024
Product Name Inductor, 22Uh, Semishielded, 1.1A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678506 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-18N 026011C-18NXJRW , 026011C-18NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers