NIC Components Corp. Inductor, 4.7Uh, Semishielded, 1.2A; Inductance Nic Components NPIS48LS4R7MTRF

Description
INDUCTOR, 4.7UH, SEMISHIELDED, 1.2A; Inductance:4.7µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes
Description
INDUCTOR, 4.7UH, SEMISHIELDED, 1.2A; Inductance:4.7µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, Semishielded, 1.2A; Inductance Nic Components - 41AH9008 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 1.2A; Inductance Nic Components
41AH9008
Inductor, 4.7Uh, Semishielded, 1.2A; Inductance Nic Components 41AH9008
INDUCTOR, 4.7UH, SEMISHIELDED, 1.2A; Inductance:4.7µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 1.2A; Inductance:4.7µH; RMS Current (Irms):1.2A; Inductor Construction:Semishielded; Saturation Current (Isat):1.7A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, Semishielded, 1.2A; Inductance Nic Components - 41AH9009 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 1.2A; Inductance Nic Components
41AH9009
Inductor, 4.7Uh, Semishielded, 1.2A; Inductance Nic Components 41AH9009
INDUCTOR, 4.7UH, SEMISHIELDED, 1.2A; Inductance:4.7µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 1.2A; Inductance:4.7µH; RMS Current (Irms):1.2A; Inductor Construction:Semishielded; Saturation Current (Isat):1.7A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9008
Product Name Inductor, 4.7Uh, Semishielded, 1.2A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Leaded Inductors - 1048444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details